Light Guide Operating temperature: -40...70 °C Switching interval: 460 mm Head design: ø 3 mm, length 30 mm, 90° Material: Polyethylene Construction form: ø 3 mm Sensor type: Through-Beam Senso
起订量
1最小包装量--
添加到询价列表
E32-T14L 2MOmronLight Guide Operating temperature: -40...70 °C Switching interval: 460 mm Head design: ø 3 mm, length 30 mm, 90° Material: Polyethylene Construction form: ø 3 mm Sensor type: Through-Beam Senso