E3F10017B详情
Omron E3F10017B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
材料类型
Vinyl
Manufacturer Part Number
50289
Approvals
ASTM
Manufacturer
Brady
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
粘合剂
有
图例
Danger Verrouillee Ne Pas Enlever
背景颜色
White
文字颜色
Black/Red
语言
French
E3F10017B拓展信息








哦! 它是空的。