E3F12007F详情
Omron E3F12007F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Factory Pack QuantityFactory Pack Quantity
125
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
E3F12007F拓展信息








哦! 它是空的。