E3FA0092M详情
Omron E3FA0092M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 55
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Max. output current
100
Rated control supply voltage at DC
10 - 30
Suitable for safety functions
无
Type of electric connection
Cable
Voltage type
DC
E3FA0092M拓展信息








哦! 它是空的。