E3FB2005D详情
Omron E3FB2005D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
RoHS
Non-Compliant
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
E3FB2005D拓展信息








哦! 它是空的。