E3FB2012G详情
Omron E3FB2012G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23-5
房屋材料
Metal
Unit Weight
0.000222 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
SMD/SMT
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
Type of electric connection
Connector M12
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
包装
Reel
子类别
PMIC - Power Management ICs
输出电流
400 mA
产品类别
LDO 稳压器
产品类别
LDO 稳压器
E3FB2012G拓展信息








哦! 它是空的。