E3FB2022D详情
Omron E3FB2022D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
房屋材料
Metal
Lead Free Status / RoHS Status
--
For Use With/Related Products
MIL-DTL-38999 Series II Receptacle
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
系列
Military, MIL-DTL-38999 Series II
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Silver
外壳尺寸-插入
12
配件类型
Cap (Cover), Dust
特征
钢丝绳
E3FB2022D拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。