E3FC-BP21 2M详情
Omron E3FC-BP21 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Connections
1/8 NPT
Case Size
4.72
Manufacturer Part Number
DHII-015
Case Style
Square
Approvals
CE, UL
Range
0-2.5 WC
Manufacturer
Dwyer Instruments
0个相似型号
E3FC-BP21 2M拓展信息








哦! 它是空的。