E3S 7102M详情
Omron E3S 7102M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Explosion safety category for dust
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for gas
None
Suitable for safety functions
无
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Max. output current
100
Ambient temperature
-25 - 60
Type of electric connection
Cable
系列
*
E3S 7102M拓展信息








哦! 它是空的。