E3S 7113E详情
Omron E3S 7113E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Max. output current
100
Material housing
Zinc
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
10 - 30
0个相似型号
E3S 7113E拓展信息
E3NC-LA54
Omron
ZN-PDA112M
Omron
44507-3650
Omron
44507-0024
Omron
44507-0140
Omron
44507-3411
Omron
44507-1659
Omron
44507-0820
Omron
44507-0629
Omron
44507-1652
Omron








哦! 它是空的。