E3SN1114C详情
Omron E3SN1114C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
E3SN1114C拓展信息
E3NC-LA54
Omron
ZN-PDA112M
Omron
44507-3650
Omron
44507-0024
Omron
44507-3411
Omron
44507-0140
Omron
44507-0820
Omron
44507-1659
Omron
44507-0629
Omron
44507-1652
Omron








哦! 它是空的。