E3T 1038E详情
Omron E3T 1038E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
NVNZ-M409S/P4-L
Approvals
CSA, cURus
Manufacturer
PMA (Division of ABB)
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10.8 - 26.4
Explosion safety category for dust
None
组成
Non-Metallic
连接类型
Clip
E3T 1038E拓展信息








哦! 它是空的。