E3X 1544F详情
Omron E3X 1544F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 55
Degree of protection (IP)
IP50
Indication
Digital
Material housing
Plastic
Max. output current
100
Rated control supply voltage at DC
10.8 - 26.4
Type of electric connection
Cable
Voltage type
DC
0个相似型号
E3X 1544F拓展信息








哦! 它是空的。