E3X 7008M详情
Omron E3X 7008M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 55
Degree of protection (IP)
IP50
Indication
Bar graph
Material housing
Plastic
Max. output current
50
Rated control supply voltage at DC
12 - 24
Type of electric connection
Cable
Voltage type
DC
0个相似型号
E3X 7008M拓展信息








哦! 它是空的。