E3Z 7035E详情
Omron E3Z 7035E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Cable
Suitable for safety functions
无
Rated control supply voltage at DC
12 - 24
Max. output current
100
Material housing
Plastic
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (IP)
IP67
Ambient temperature
-25 - 55
E3Z 7035E拓展信息








哦! 它是空的。