E3Z 7189M详情
Omron E3Z 7189M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP64
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
E3Z 7189M拓展信息








哦! 它是空的。