E3Z 7213G详情
Omron E3Z 7213G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
房屋材料
Plastic
Manufacturer Part Number
EL-BMQ852-15-R-180
Manufacturer
Grove Gear
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
输入类型
C-Face Quilled
E3Z 7213G拓展信息








哦! 它是空的。