E3Z 7843G详情
Omron E3Z 7843G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Ambient temperature
-25 - 55
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Rated control supply voltage at DC
12 - 24
Suitable for safety functions
无
Type of electric connection
Connector M8
Voltage type
DC
E3Z 7843G拓展信息








哦! 它是空的。