E3ZM0045B详情
Omron E3ZM0045B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
房屋材料
Metal
RoHS
无
Manufacturer
Crouse-Hinds Commercial Produc
Approvals
UL;CSA
Manufacturer Part Number
TP512
Type of electric connection
Connector M8
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
组成
Metallic
插座数量
2
E3ZM0045B拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。