E3ZM0054A详情
Omron E3ZM0054A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Factory Pack QuantityFactory Pack Quantity
13
Manufacturer
HALO Electronics
Brand
HALO Electronics
RoHS
Details
Type of electric connection
Connector M8
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
系列
Telepro
包装
Tube
子类别
Transformers
产品类别
Audio & Signal Transformers
产品类别
Audio Transformers / Signal Transformers
E3ZM0054A拓展信息








哦! 它是空的。