E3ZM0088F详情
Omron E3ZM0088F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
3560-4V
Approvals
CSA, UL
Manufacturer
Cooper
RoHS
,UL;CSA
Mounting
Wallplate
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
终端
螺丝端子
类型
Type 625
颜色
Ivory
E3ZM0088F拓展信息








哦! 它是空的。