E3ZM0093B详情
Omron E3ZM0093B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
LI24200
Manufacturer
Power-Sonic
Type of electric connection
Cable
Ambient temperature
-25 - 55
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
终端
M6
组成
Luthium
E3ZM0093B拓展信息








哦! 它是空的。