E3ZM7226G详情
Omron E3ZM7226G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Rated control supply voltage at DC
10 - 30
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Stainless steel
Max. output current
100
Ambient temperature
-40 - 60
Type of electric connection
Cable
0个相似型号
E3ZM7226G拓展信息








哦! 它是空的。