E3ZR0015C详情
Omron E3ZR0015C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
NP-14C-CR
Manufacturer
Sealmaster
Type of electric connection
Cable with connector
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
轴承类型
Two Bolt Pillow Block
E3ZR0015C拓展信息








哦! 它是空的。