E3ZR0019F详情
Omron E3ZR0019F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Explosion safety category for dust
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for gas
None
Suitable for safety functions
无
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Metal
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Cable
E3ZR0019F拓展信息








哦! 它是空的。