注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3601.494014
10
¥3397.635859
100
¥3205.316853
500
¥3023.883823
1000
¥2852.720587
E5CCCX3D5M007OMI详情
Omron E5CCCX3D5M007OMI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
0 → +260 (Infrared Temperature Sensor) °C, 0 → 10 V, 0 → 20 mA, -200 → +2300 (Thermocouple) °C, -200 → +850 (Platinum Resistance Thermometer) °C
系列
E5CC
电源电压
24 V ac/dc
输出的数量
1
输出类型
Relay
输入类型
Universal
大小
48 x 48mm
E5CCCX3D5M007OMI拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。