; Output Type:Current; Power Consumption:8.5VA; Storage Temperature Max:65°C; Storage Temperature Min:-25°C; Supply Voltage Max:240V AC; Supply Voltage Min:100V AC
起订量
1最小包装量--
添加到询价列表
E5CN-HC2M-500Omron; Output Type:Current; Power Consumption:8.5VA; Storage Temperature Max:65°C; Storage Temperature Min:-25°C; Supply Voltage Max:240V AC; Supply Voltage Min:100V AC