E6A2-CS3E 360P/R 0,5M详情
omron E6A2-CS3E 360P/R 0,5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Pre-wired
Max. rotation speed
5000
Size (diameter)
25
Resolution (pulse/rotation)
360
Output form
Voltage
Power supply voltage
5-12 VDC
功能
Incremental
电缆长度
0.5 m
Cable exit
Straight
Shaft diameter
4
IP rating
IP50
E6A2-CS3E 360P/R 0,5M拓展信息








哦! 它是空的。