E6B27049C详情
Omron E6B27049C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum Alloy, Anodized
Lead Free Status / RoHS Status
--
For Use With/Related Products
MIL-DTL-26482 Receptacle
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
系列
Military, MIL-DTL-26482
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Black
外壳尺寸-插入
22
配件类型
Cap (Cover), Protective
特征
金属链
E6B27049C拓展信息








哦! 它是空的。