E6B27117A详情
Omron E6B27117A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Aluminium
Model
Incremental encoder
Programmable
无
Type of electric connection
Cable
0个相似型号
E6B27117A拓展信息








哦! 它是空的。