E6B2-CWZ6C 1000P/R 2M详情
omron E6B2-CWZ6C 1000P/R 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Pre-wired
Max. rotation speed
6000
Size (diameter)
40
Resolution (pulse/rotation)
1000
Output form
NPN open collector
Power supply voltage
5-24 VDC
功能
Incremental
电缆长度
2 m
Cable exit
Radial
Shaft diameter
6
IP rating
IP50
E6B2-CWZ6C 1000P/R 2M拓展信息








哦! 它是空的。