E6C27006C详情
Omron E6C27006C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Incremental encoder
Explosion safety category for dust
None
Programmable
无
Explosion safety category for gas
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP64
Material housing
Aluminium
Type of electric connection
Cable
0个相似型号
E6C27006C拓展信息








哦! 它是空的。