E6C3-AN5C 40P/R 2M详情
omron E6C3-AN5C 40P/R 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Pre-wired
Max. rotation speed
5000
Size (diameter)
50
Resolution (pulse/rotation)
40
Output form
NPN open collector
Power supply voltage
12-24 VDC
功能
Absolute
电缆长度
2 m
Cable exit
Radial
Shaft diameter
8
IP rating
IP65
E6C3-AN5C 40P/R 2M拓展信息








哦! 它是空的。