E6C3-CWZ5GH 200P/R 1M详情
omron E6C3-CWZ5GH 200P/R 1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Pre-wired
Max. rotation speed
5000
Size (diameter)
50
Resolution (pulse/rotation)
200
Output form
NPN/PNP
Power supply voltage
12-24 VDC
功能
Incremental
电缆长度
1 m
Cable exit
Radial
Shaft diameter
8
IP rating
IP65
E6C3-CWZ5GH 200P/R 1M拓展信息








哦! 它是空的。