E6F-CWZ5G 100P/R 2M详情
omron E6F-CWZ5G 100P/R 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Pre-wired
Max. rotation speed
5000
Output form
NPN/PNP
Power supply voltage
12-24 VDC
Size (diameter)
60
Resolution (pulse/rotation)
100
功能
Incremental
电缆长度
2 m
Cable exit
Radial
Shaft diameter
10
IP rating
IP65
E6F-CWZ5G 100P/R 2M拓展信息








哦! 它是空的。