EE 1057G详情
Omron EE 1057G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Lead Free Status / RoHS Status
--
For Use With/Related Products
MIL-DTL-83723 Series III Receptacle
Permitted cable outer temperature after assembling without vibration
-10 - 60
Permitted cable outer temperature during assembling/handling
-10 - 60
Degree of protection (IP)
Other
Material of contact surface
Nickel/gold
系列
--
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Silver
外壳尺寸-插入
8
配件类型
Cap (Cover)
特征
金属链
EE 1057G拓展信息








哦! 它是空的。