EE-SA801A-R 1M详情
omron EE-SA801A-R 1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Body Type
Standard
Connections
Pre-wired
Max Sensing Distance
3.5 mm
Special Features
Pushbutton actuator
Operation
OFF with no load
类型
Photomicro
电源电压
12 to 24 VDC
输出量
NPN
Cable length
1 m
感测方法
Pushbutton
光源
GaAs Infrared LED
EE-SA801A-R 1M拓展信息








哦! 它是空的。