EESP4027M详情
Omron EESP4027M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Ambient temperature
-10 - 55
Max. output current
80
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
4.5 - 26.4
Explosion safety category for dust
None
EESP4027M拓展信息








哦! 它是空的。