EESX1653A详情
Omron EESX1653A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 55
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Max. output current
50
Rated control supply voltage at DC
4.5 - 26.4
Suitable for safety functions
无
Type of electric connection
Cable
Voltage type
DC
EESX1653A拓展信息








哦! 它是空的。