EESX1993M详情
Omron EESX1993M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
4.5 - 26.4
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP50
Voltage type
DC
Material housing
Plastic
Max. output current
100
Ambient temperature
-25 - 55
Type of electric connection
Cable
EESX1993M拓展信息








哦! 它是空的。