EESX2143H详情
Omron EESX2143H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
HM25060-1MW14
Approvals
UL
Manufacturer
Bussmann
RoHS
有
Type of electric connection
Flat plug-in connection
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
4.5 - 26.4
Explosion safety category for dust
None
组成
Thermoplastic
电压
250 Volts
保险丝类
H
连接类型
箱形凸耳
EESX2143H拓展信息








哦! 它是空的。