EESX2254M详情
Omron EESX2254M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Rated control supply voltage at DC
4.5 - 26.4
Explosion safety category for gas
None
Suitable for safety functions
无
EESX2254M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。