EJ1N1000G详情
Omron EJ1N1000G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Error registration possible
无
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
21.6 - 26.4
With detachable clamps
无
深度
109
宽度
31
高度
96
EJ1N1000G拓展信息








哦! 它是空的。