F03 1180E
F03 1180E

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron F03 1180E

  • 收藏
  • 对比

型号

F03 1180E

品牌

Omron

utmel 编号

1806-F03 1180E

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Accessories/spare parts for switching relay

起订量

1最小包装量--

添加到询价列表
F03 1180E
F03 1180E Omron Accessories/spare parts for switching relay

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

F03 1180E详情

Omron F03 1180E重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Colour outer sheath

    Black

  • Permitted cable outer temperature during assembling/handling

    -5 - 80

  • Outer diameter approx.

    8.7

  • Screen over stranding element

    None

  • Core identification

    Numbers

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    Braiding

  • Nominal voltage U0

    600

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    87

  • Min. permitted bending radius, stationary application/permanent installation

    44

  • Nominal voltage U

    1000

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

  • Spare part

  • Accessory

  • Type of accessory/spare part

    Other

0个相似型号

F03 1180E拓展信息

G9SA-EX031-T30
G9SA-EX031-T30

Omron Automation and Safety

Y92B-P200
Y92B-P200

Omron Automation and Safety

G32A-D20
G32A-D20

Omron Automation and Safety

Y92B-P150
Y92B-P150

Omron Automation and Safety

PFC-A1
PFC-A1

Omron Automation and Safety

Y92BA100
Y92BA100

Omron Automation and Safety

G32A-B AC200/240
G32A-B AC200/240

Omron Automation and Safety

P6B-C2
P6B-C2

Omron Electronics Inc-EMC Div

G32A-B AC100/120
G32A-B AC100/120

Omron Automation and Safety

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z