F3200121E详情
Omron F3200121E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
14.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
108
Min. permitted bending radius, stationary application/permanent installation
58
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
F3200121E拓展信息








哦! 它是空的。