F3205085B详情
Omron F3205085B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
1.6
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
300
Spare part
无
Accessory
有
Type of accessory/spare part
Other
F3205085B拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。