F3205150F详情
Omron F3205150F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
119
Min. permitted bending radius, moving application/free movement
237
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
23.7
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 80
Spare part
无
Accessory
有
Type of accessory/spare part
Other
F3205150F拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。