F39 1041D详情
Omron F39 1041D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Outer diameter approx.
11.5
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
Spare part
无
Accessory
有
Type of accessory/spare part
Mounting bracket
F39 1041D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。