F39GCN4L详情
Omron F39GCN4L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
法兰安装
Manufacturer Part Number
8177023
Approvals
CE
Rated Speed
6,000 RPM
Manufacturer
PILZ
For Use With
Safety Sensor
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
F39GCN4L
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
F39-GCN
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
子类别
Sensors
电压
400 VAC
配件类型
连接器套件
产品类别
光学传感器
编码器类型
Absolute
产品类别
安全光幕
知识产权评级
IP56
F39GCN4L拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。