F39JG20AD详情
Omron F39JG20AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-400-30/60-psi/kPa-1/4
Case Style
Lower Mount
Range
-30 Hg-60 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
F39JG20AD
Brand
欧姆龙自动化与安全
Package
Box
Base Product Number
F39-JG20
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
-
系列
F3SG-SR/PG
子类别
Sensors
配件类型
Single-ended Cable for Receiver
产品类别
光学传感器
连接器类型A
M12 Receptacle
连接器类型B
Free End
产品类别
安全光幕
F39JG20AD拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。